TDK-Lambda Americas Inc., High Power Division Psu, Switch Mode, 36V, 250W; No. Of Outputs Tdk-Lambda GWS-250-36

Description
PSU, SWITCH MODE, 36V, 250W; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:36V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Description
PSU, SWITCH MODE, 36V, 250W; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:36V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK-Lambda GWS250-36 is a switch mode power supply designed to deliver a maximum output of 250W at 36V with a current rating of 7A. It features a high efficiency of up to 93% and operates within a wide AC input voltage range of 85 to 264VAC. The unit is convection cooled and has a compact 1U height, making it suitable for various applications where space is a constraint. This power supply includes essential protection features such as overcurrent, overvoltage, and overtemperature protection, ensuring reliable operation. It has a hold-up time of 16ms and a low standby power draw of less than 0.5W. The operating temperature range is from -25°C to +70°C, with derating above 50°C. The GWS250-36 is also RoHS compliant and comes with a five-year warranty, providing assurance of its quality and durability. Engineers considering this product should note its compliance with safety standards such as UL60950-1 and CE Mark, as well as its EMI performance meeting EN55022-B and FCC-B requirements. The power supply is suitable for applications requiring a single output and is designed for reliability in industrial environments.

Datasheet Summary
Powered by GS/AI

The TDK-Lambda GWS250-36 is a switch mode power supply designed to deliver a maximum output of 250W at 36V with a current rating of 7A. It features a high efficiency of up to 93% and operates within a wide AC input voltage range of 85 to 264VAC. The unit is convection cooled and has a compact 1U height, making it suitable for various applications where space is a constraint. This power supply includes essential protection features such as overcurrent, overvoltage, and overtemperature protection, ensuring reliable operation. It has a hold-up time of 16ms and a low standby power draw of less than 0.5W. The operating temperature range is from -25°C to +70°C, with derating above 50°C. The GWS250-36 is also RoHS compliant and comes with a five-year warranty, providing assurance of its quality and durability. Engineers considering this product should note its compliance with safety standards such as UL60950-1 and CE Mark, as well as its EMI performance meeting EN55022-B and FCC-B requirements. The power supply is suitable for applications requiring a single output and is designed for reliability in industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Psu, Switch Mode, 36V, 250W; No. Of Outputs Tdk-Lambda - 61T7589 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Switch Mode, 36V, 250W; No. Of Outputs Tdk-Lambda
61T7589
Psu, Switch Mode, 36V, 250W; No. Of Outputs Tdk-Lambda 61T7589
PSU, SWITCH MODE, 36V, 250W; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:36V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

PSU, SWITCH MODE, 36V, 250W; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:36V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 61T7589
Product Name Psu, Switch Mode, 36V, 250W; No. Of Outputs Tdk-Lambda
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details