The GUS350-24 is a 350W single-output AC-DC power supply with a 24V output, designed for general industrial applications. It is convection cooled, measures 101.6 x 41 x 127 mm, and uses screw terminal connectors for input and output. It operates from 85 to 265Vac, has an efficiency of 94% at 115Vac and 95.5% at 230Vac, and meets IEC62368-1 safety certification with CE and UKCA markings. The unit complies with EN55011/EN55032-B conducted and radiated EMI limits, IEC61010-1, and IEC62477-1 (OVC III). It features overvoltage and overtemperature latching protection, and supports remote on/off as an option. The output ripple is 360mV, with a maximum external load capacitance of 7,200µF. It operates from -20°C to +70°C and has a rated MTBF of 1,573,939 hours at 25°C, 230Vac, and full load.
The compact GUS series of single output AC-DC industrial power supplies are available with 12V, 24V, 36V and 48V outputs in an economic, compact footprint and can deliver up to 350, 600 or 1000W.
GUS350 is convection cooled and GUS600 and GUS1000 have an integral cooling fan.
Remote on/off is an option for all models.
Efficiency of up to 95.5% (model dependent) is possible.
Safety certified to IEC/EN/UL 62368-1 with UKCA and CE marking for the Low Voltage, EMC and RoHS Directives, the units also comply with EN 55011-B and EN 55032-B conducted and radiated emissions.
Furthermore, they comply with IEC 61010-1 and IEC 62477-1 (OVC III)
Typical applications include test and measurement, ATE, broadcast, and general industrial and automation equipment.
Features
Applications for this product
AC/DC CONVERTER 24V 350W
| TDK-Lambda Europe GmbH | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | GUS350-24 | 285-GUS350-24-ND |
| Product Name | Compact Industrial Power Supplies | AC DC Converters |
| Type | DC Power Supply | AC/DC Converter; 1 |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |
| DC Output Voltage | 24.0 volts | |
| DC Output Current | 14.6 amps |