The GQA2W005A240V-NP7-R is a 120W isolated DC-DC converter in a non-flanged, potted quarter brick package measuring 60.6 x 39.5 x 12.7 mm. It operates from a 9 to 36 VDC input and provides a 24 VDC output at up to 5 A. The model features 2250 Vdc input-to-output isolation and 2250 Vdc baseplate-to-input/o
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | GQA2W005A240V-NP7-R |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | 1/4 brick size Open frame or encapsulated construction Up to 3000VDC I/O isolation |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |