The CCG30-48-05S is a 30W isolated DC-DC converter with a 1" x 1" footprint, operating from an 18 to 76Vdc input range and providing a 5Vdc output at up to 6A. It achieves 90% efficiency at nominal input, features 1,500Vdc input-to-output isolation, and operates across an ambient temperature range of -40 to 85°C. The unit supports remote on/off with negative logic, has a switching frequency of 270kHz, and limits output ripple and noise to 70mV. It complies with IEC 62368-1 safety standards and meets EN55011/EN55032-A, FCC Class A, and VCCI-A EMI limits. The metal case measures 25.4 x 25.4 x 9.9mm and weighs 20g.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
The CCG1R5 (1.5W), CCG3 (3W), CCG6 (6W) and CCG10 (10W) series comprises of 36 voltage and current combinations with 3.3V, 5V, 12V, 15V and dual +/-12V and +/-15V outputs. The dual output models can also be connected to supply 24V and 30V. All can operate from either 4.5 to 18V, 9 to 36V or 18 to 76Vdc inputs to support operation from 5V, 12V, 24V and 48V power sources. This 4:1 input range can assist with inventory reduction programs with one part number covering two nominal voltages.
The 1.5W and 3W share a common compact package size of 15.7mm x 10.4mm x 11.5mm (length x width x height), and the 6W and 10W have a common 19mm x 12.4mm footprint (length x width) with a height of 11.5mm (11.8mm for the surface mount models). The plastic case is not encapsulated, avoiding quality risks associated with silicone potting compounds during reflow soldering. Options for double sided board coating for rail applications and other harsh environments have recently been added, plus a larger tray size for tray size for easier placement of the surface mount models.
The operating temperature range for the CCG1R5 to CCG10 is from -40 up to +100 oC using convection or forced air cooling with minimal derating. Over-current protection and remote on/off is standard, with a -5/+10% output voltage adjustment range on single outputs only. Input to output isolation is 1,500Vdc.
The 1” x 1” footprint CCG15 and CCG30 series operates from wide range 9 to 36Vdc or 18 to 76V inputs with 15W and 30W power levels and output voltages from 3.3V to 30V. Single output models can be adjusted -10% to +10% by using the trim terminal. The CCG15-30 can operate in ambient temperatures of -40 to 85°C and has an input to output isolation of 1,500Vdc. Six sided shielding reduces radiated and conducted EMI.
All CCG models are certified to the IEC/UL/CSA/EN 62368-1 safety standards with the CE and UKCA marks for the LV and RoHS Directives.
CCG Series at a glance
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 5V 6A 18V - 76V Input
DC-DC CONVERTER, 5V, 6A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
DC DC CONVERTER 5V 30W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CCG30-48-05S | CCG30-48-05S | 285-CCG30-48-05S-ND | 49Y4006 | CCG30-48-05S |
| Product Name | DC-DC Converters | 1.5 - 30W DC-DC Converters | DC DC Converters | Dc-Dc Converter, 5V, 6A, Dip; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Features | 1x1 inch size Wide input voltage range Six-sided shielding Potted for rugged construction Dual output models also available. | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 90 C (-40 to 194 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |