TDK-Lambda Americas Inc. DC-DC Converters CCG15-24-15S/P

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG15-24-15S/P is a 15W isolated DC-DC converter with a 1-inch square footprint, designed for input voltages from 9 to 36Vdc and a 15V single output with positive logic remote on/off control. It operates across an ambient temperature range of -40 to 85°C, provides 1,500Vdc input-to-output isolation, and meets IEC/UL/CSA/EN62368-1 safety standards. The converter features six-sided shielding for reduced EMI, complies with EN55011/EN55032-A and FCC Class A emissions limits, and has an efficiency of 90% at nominal input. Its dimensions are 25.4 × 25.4 × 9.9 mm, with a typical weight of 20 g. Output voltage tolerance is ±2%, and it supports ±10% adjustment via the trim terminal. No remote sense is provided, and parallel operation is not permitted.

Datasheet Summary
Powered by GS/AI

The CCG15-24-15S/P is a 15W isolated DC-DC converter with a 1-inch square footprint, designed for input voltages from 9 to 36Vdc and a 15V single output with positive logic remote on/off control. It operates across an ambient temperature range of -40 to 85°C, provides 1,500Vdc input-to-output isolation, and meets IEC/UL/CSA/EN62368-1 safety standards. The converter features six-sided shielding for reduced EMI, complies with EN55011/EN55032-A and FCC Class A emissions limits, and has an efficiency of 90% at nominal input. Its dimensions are 25.4 × 25.4 × 9.9 mm, with a typical weight of 20 g. Output voltage tolerance is ±2%, and it supports ±10% adjustment via the trim terminal. No remote sense is provided, and parallel operation is not permitted.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG15-24-15S/P - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG15-24-15S/P
DC-DC Converters CCG15-24-15S/P
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number CCG15-24-15S/P
Product Name DC-DC Converters
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features 1x1 inch size Wide input voltage range Six-sided shielding Potted for rugged construction Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-10kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - HQA2W085W280V-007-S - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
High Voltage Power Supplies - 802L-2KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC6-0503SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers