The 152A series is a compact, air-cooled, OEM-style high voltage power supply designed for capacitor charging with a rated output of 1.5 kJ/sec and peak of 1.65 kJ/sec. It provides a fixed 4 kV positive output with 10-100% voltage adjustability, powered by 230 VAC single-phase input. The unit features a 15-pin D-sub remote control interface, medical safety certification to UL60601-1, and air-insulated HV output via MHV connector with RG58/U coaxial cable. Dimensions are 146 mm wide, 141 mm high, and 361 mm deep, weighing 4 kg. It operates from -20 to +45°C with ±0.2% stability after warmup and better than 85% efficiency. The model available is 152A-4kV-POS; other variants are not specified as current offerings.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 152A-3KV-NEG |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |
| Regulatory Compliance | IEC60601-1 EN60601-1 UL60601-1 |