TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK28X7R1H103KN006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK28X7R1H103KN006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK28X7R1H103KN006
Multilayer Ceramic Capacitor with Radial Leads FK28X7R1H103KN006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK28X7R1H103KN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK28X7R1H103KN006-ND
Ceramic Capacitors FK28X7R1H103KN006-ND
10000pF ±10% 50V Ceramic Capacitor X7R Radial

10000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-FK28X7R1H103KN006
10000PF 50V Capacitor 60-FK28X7R1H103KN006
CAP CER 10000PF 50V X7R RADIAL Product overview: FK28X7R1H103KN006 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK28X7R1H103KN006 can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X7R RADIAL Product overview: FK28X7R1H103KN006 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK28X7R1H103KN006 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330973-FK28X7R1H103KN006 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330973-FK28X7R1H103KN006
Capacitors - Ceramic Capacitors 1330973-FK28X7R1H103KN006
Manufacturer: TDK Corporation Win Source Part Number: 1330973-FK28X7R1H103 KN006 Category: Capacitors>Ceramic Capacitors Packaging: Tape & Box (TB) Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Applications: General Purpose Height - Seated (Max): 0.217" (5.50mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330973-FK28X7R1H103KN006
Category: Capacitors>Ceramic Capacitors
Packaging: Tape & Box (TB)
Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Applications: General Purpose
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors - Ceramic Capacitors FK28X7R1H103KN006
CAP CER 10000PF 50V X7R RADIAL

CAP CER 10000PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number FK28X7R1H103KN006 FK28X7R1H103KN006-ND 60-FK28X7R1H103KN006 1330973-FK28X7R1H103KN006 FK28X7R1H103KN006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors 10000PF 50V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details