TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK20X5R0J226MN006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK20X5R0J226MN006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK20X5R0J226MN006
Multilayer Ceramic Capacitor with Radial Leads FK20X5R0J226MN006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK20X5R0J226MN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK20X5R0J226MN006-ND
Ceramic Capacitors FK20X5R0J226MN006-ND
22µF ±20% 6.3V Ceramic Capacitor X5R Radial

22µF ±20% 6.3V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - FK20X5R0J226MN006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK20X5R0J226MN006
Ceramic Capacitors FK20X5R0J226MN006
CAP CER 22UF 6.3V X5R RADIAL

CAP CER 22UF 6.3V X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FK20X5R0J226MN006 FK20X5R0J226MN006-ND FK20X5R0J226MN006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB252K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers