TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK16X5R1C475KN006

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK16X5R1C475KN006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK16X5R1C475KN006
Multilayer Ceramic Capacitor with Radial Leads FK16X5R1C475KN006
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - FK16X5R1C475KN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK16X5R1C475KN006-ND
Ceramic Capacitors FK16X5R1C475KN006-ND
4.7µF ±10% 16V Ceramic Capacitor X5R Radial

4.7µF ±10% 16V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - FK16X5R1C475KN006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK16X5R1C475KN006
Ceramic Capacitors FK16X5R1C475KN006
CAP CER 4.7UF 16V X5R RADIAL

CAP CER 4.7UF 16V X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FK16X5R1C475KN006 FK16X5R1C475KN006-ND FK16X5R1C475KN006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details