TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK14X7S2A105KR006

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK14X7S2A105KR006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK14X7S2A105KR006
Multilayer Ceramic Capacitor with Radial Leads FK14X7S2A105KR006
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - FK14X7S2A105KR006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK14X7S2A105KR006-ND
Ceramic Capacitors FK14X7S2A105KR006-ND
1µF ±10% 100V Ceramic Capacitor X7S Radial

1µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - FK14X7S2A105KR006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK14X7S2A105KR006
Ceramic Capacitors FK14X7S2A105KR006
CAP CER 1UF 100V X7S RADIAL

CAP CER 1UF 100V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number FK14X7S2A105KR006 FK14X7S2A105KR006-ND FK14X7S2A105KR006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details