TDK U.S.A. Corporation 0.22uF 50V Capacitor FK14X7R1H224K

Description
Cap Ceramic 0.22uF 50V X7R 10% Radial 2.5mm 125°C Tape and Box Product overview: FK14X7R1H224K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK14X7R1H224K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.22uF 50V X7R 10% Radial 2.5mm 125°C Tape and Box Product overview: FK14X7R1H224K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK14X7R1H224K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22uF 50V Capacitor
60-FK14X7R1H224K
0.22uF 50V Capacitor 60-FK14X7R1H224K
Cap Ceramic 0.22uF 50V X7R 10% Radial 2.5mm 125°C Tape and Box Product overview: FK14X7R1H224K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK14X7R1H224K can be used for catalog matching and distributor lookup.

Cap Ceramic 0.22uF 50V X7R 10% Radial 2.5mm 125°C Tape and Box Product overview: FK14X7R1H224K from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FK14X7R1H224K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - FK14X7R1H224K - 1174368-FK14X7R1H224K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - FK14X7R1H224K
1174368-FK14X7R1H224K
Ceramic Capacitors - FK14X7R1H224K 1174368-FK14X7R1H224K
Manufacturer: TDK Corporation Win Source Part Number: 1174368-FK14X7R1H224 K Packaging: Bulk Mounting Style: Through Hole Applications: General Purpose Capacitance: 0.22μF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.098" (2.50mm) Lead Style: Formed Leads Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.tdk.com Manufacturer Package: Radial Height - Seated (Maximum): 0.217" (5.50mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.098" W (4.50mm x 2.50mm)

Manufacturer: TDK Corporation
Win Source Part Number: 1174368-FK14X7R1H224K
Packaging: Bulk
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 0.22μF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.098" (2.50mm)
Lead Style: Formed Leads
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: Radial
Height - Seated (Maximum): 0.217" (5.50mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.098" W (4.50mm x 2.50mm)

Buy Now
Ceramic Capacitors - FK14X7R1H224K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK14X7R1H224K
Ceramic Capacitors FK14X7R1H224K
CAP CER 0.22UF 50V X7R RADIAL

CAP CER 0.22UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-FK14X7R1H224K 1174368-FK14X7R1H224K FK14X7R1H224K
Product Name 0.22uF 50V Capacitor Ceramic Capacitors - FK14X7R1H224K Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers