TDK U.S.A. Corporation Ceramic Capacitors FK14C0G2E122J

Description
CAP CER 1200PF 250V C0G RADIAL
Datasheet
Description
CAP CER 1200PF 250V C0G RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FK14C0G2E122J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK14C0G2E122J
Ceramic Capacitors FK14C0G2E122J
CAP CER 1200PF 250V C0G RADIAL

CAP CER 1200PF 250V C0G RADIAL

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number FK14C0G2E122J
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R104M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details