TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK11X7R2A334KN006

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK11X7R2A334KN006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK11X7R2A334KN006
Multilayer Ceramic Capacitor with Radial Leads FK11X7R2A334KN006
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - FK11X7R2A334KN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK11X7R2A334KN006-ND
Ceramic Capacitors FK11X7R2A334KN006-ND
0.33µF ±10% 100V Ceramic Capacitor X7R Radial

0.33µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number FK11X7R2A334KN006 FK11X7R2A334KN006-ND
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C1206C560J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers