TDK U.S.A. Corporation Ceramic Capacitors FK11X7R1E106MR006

Description
10µF ±20% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10µF ±20% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FK11X7R1E106MR006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK11X7R1E106MR006-ND
Ceramic Capacitors FK11X7R1E106MR006-ND
10µF ±20% 25V Ceramic Capacitor X7R Radial

10µF ±20% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FK11X7R1E106MR006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK11X7R1E106MR006
Ceramic Capacitors FK11X7R1E106MR006
CAP CER 10UF 25V X7R RADIAL

CAP CER 10UF 25V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FK11X7R1E106MR006-ND FK11X7R1E106MR006
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011357 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details