6800pF ±10% 100V Ceramic Capacitor X7R Radial
MLCC Radial Lead 100V 6800pF 10%
CAP CER 6800PF 100V X7R RADIAL
CAP CER 6800PF 100V X7R RADIAL
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FG28X7R2A682KNT00-ND | 1940609 | FG28X7R2A682KNT00 | FG28X7R2A682KNT00 |
| Product Name | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | Automotive | General Purpose; General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |