TDK FG28C0G1H150JNT00
15pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1940447 | 445-FG28C0G1H150JNT00-ND |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor |
| Technology | Multilayer | |
| Applications | Automotive | General Purpose |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |