TDK U.S.A. Corporation Ceramic Capacitors FG26X7R1E685KRT06

Description
6.8µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
6.8µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173439-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173439-1-ND
Ceramic Capacitors 445-173439-1-ND
6.8µF ±10% 25V Ceramic Capacitor X7R Radial

6.8µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173439-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173439-3-ND
Ceramic Capacitors 445-173439-3-ND
6.8µF ±10% 25V Ceramic Capacitor X7R Radial

6.8µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FG26X7R1E685KRT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG26X7R1E685KRT06
Ceramic Capacitors FG26X7R1E685KRT06
CAP CER 6.8UF 25V X7R RADIAL

CAP CER 6.8UF 25V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-173439-1-ND FG26X7R1E685KRT06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details