TDK U.S.A. Corporation Ceramic Capacitors FG23X7T2E155KNT06

Description
1.5µF ±10% 250V Ceramic Capacitor X7T Radial
Request a Quote Datasheet
Description
1.5µF ±10% 250V Ceramic Capacitor X7T Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181596-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181596-1-ND
Ceramic Capacitors 445-181596-1-ND
1.5µF ±10% 250V Ceramic Capacitor X7T Radial

1.5µF ±10% 250V Ceramic Capacitor X7T Radial

Buy Now Datasheet
Ceramic Capacitors - 445-181596-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181596-3-ND
Ceramic Capacitors 445-181596-3-ND
1.5µF ±10% 250V Ceramic Capacitor X7T Radial

1.5µF ±10% 250V Ceramic Capacitor X7T Radial

Buy Now Datasheet
Mlcc,x7T,250V,1.5Μf,±10%,5Mm / Ammo Pack Tdk - 95AC1341 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,x7T,250V,1.5Μf,±10%,5Mm / Ammo Pack Tdk
95AC1341
Mlcc,x7T,250V,1.5Μf,±10%,5Mm / Ammo Pack Tdk 95AC1341
MLCC,X7T,250V,1.5µF, ±10%,5mm / Ammo Pack

MLCC,X7T,250V,1.5µF,±10%,5mm / Ammo Pack

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-181596-1-ND 95AC1341
Product Name Ceramic Capacitors Mlcc,x7T,250V,1.5Μf,±10%,5Mm / Ammo Pack Tdk
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021419 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers