TDK U.S.A. Corporation 33UF 16V Capacitor FG22X7R1C336MRT06

Description
CAP CER 33UF 16V X7R RADIAL Product overview: FG22X7R1C336MRT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG22X7R1C336MRT06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 33UF 16V X7R RADIAL Product overview: FG22X7R1C336MRT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG22X7R1C336MRT06 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33UF 16V Capacitor
60-FG22X7R1C336MRT06
33UF 16V Capacitor 60-FG22X7R1C336MRT06
CAP CER 33UF 16V X7R RADIAL Product overview: FG22X7R1C336MRT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG22X7R1C336MRT06 can be used for catalog matching and distributor lookup.

CAP CER 33UF 16V X7R RADIAL Product overview: FG22X7R1C336MRT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG22X7R1C336MRT06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-173316-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173316-3-ND
Ceramic Capacitors 445-173316-3-ND
33µF ±20% 16V Ceramic Capacitor X7R Radial

33µF ±20% 16V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173316-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173316-1-ND
Ceramic Capacitors 445-173316-1-ND
33µF ±20% 16V Ceramic Capacitor X7R Radial

33µF ±20% 16V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 992337-FG22X7R1C336MRT06 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
992337-FG22X7R1C336MRT06
Capacitors - Ceramic Capacitors 992337-FG22X7R1C336MRT06
Win Source Part Number: 992337-FG22X7R1C336M RT06 Category: Capacitors>Ceramic Capacitors Series: FG Package: Cut Tape (CT),Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.335" (8.50mm) Standard Package: 1,000 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 16V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.295" L x 0.177" W (7.50mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: TDK Corporation Other Names: 445-173316-1,445-173 316,445-173316-3,445 -173316-ND

Win Source Part Number: 992337-FG22X7R1C336MRT06
Category: Capacitors>Ceramic Capacitors
Series: FG
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 1,000
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.295" L x 0.177" W (7.50mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: TDK Corporation
Other Names: 445-173316-1,445-173316,445-173316-3,445-173316-ND

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 60-FG22X7R1C336MRT06 445-173316-3-ND 992337-FG22X7R1C336MRT06
Product Name 33UF 16V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C1206C682K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details