TDK U.S.A. Corporation Ceramic Capacitors FG22C0G2A104JNT06

Description
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173308-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173308-1-ND
Ceramic Capacitors 445-173308-1-ND
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173308-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173308-3-ND
Ceramic Capacitors 445-173308-3-ND
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FG22C0G2A104JNT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG22C0G2A104JNT06
Ceramic Capacitors FG22C0G2A104JNT06
CAP CER 0.1UF 100V C0G RADIAL

CAP CER 0.1UF 100V C0G RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-173308-1-ND FG22C0G2A104JNT06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC4A102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details