TDK U.S.A. Corporation Ceramic Capacitors FG20X7R1C226MRT06

Description
22µF ±20% 16V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
22µF ±20% 16V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173294-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173294-1-ND
Ceramic Capacitors 445-173294-1-ND
22µF ±20% 16V Ceramic Capacitor X7R Radial

22µF ±20% 16V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173294-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173294-3-ND
Ceramic Capacitors 445-173294-3-ND
22µF ±20% 16V Ceramic Capacitor X7R Radial

22µF ±20% 16V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 22Uf, 16V, Mlcc, Radial Rohs Compliant Tdk - 71AH4110 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Mlcc, Radial Rohs Compliant Tdk
71AH4110
Cap, 22Uf, 16V, Mlcc, Radial Rohs Compliant Tdk 71AH4110
CAP, 22UF, 16V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 22UF, 16V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-173294-1-ND 71AH4110
Product Name Ceramic Capacitors Cap, 22Uf, 16V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers