TDK U.S.A. Corporation Ceramic Capacitors FG11X7S1H685KRT06

Description
6.8µF ±10% 50V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
6.8µF ±10% 50V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173119-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173119-1-ND
Ceramic Capacitors 445-173119-1-ND
6.8µF ±10% 50V Ceramic Capacitor X7S Radial

6.8µF ±10% 50V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173119-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173119-3-ND
Ceramic Capacitors 445-173119-3-ND
6.8µF ±10% 50V Ceramic Capacitor X7S Radial

6.8µF ±10% 50V Ceramic Capacitor X7S Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-173119-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - CK05BX682K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers