TDK U.S.A. Corporation Resonators FCR8.0MC5T

Description
8MHz Ceramic Resonator Built in Capacitor 20pF ±0.3% 30 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet
Description
8MHz Ceramic Resonator Built in Capacitor 20pF ±0.3% 30 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - FCR8.0MC5T-ND - DigiKey
Thief River Falls, MN, United States
Resonators
FCR8.0MC5T-ND
Resonators FCR8.0MC5T-ND
8MHz Ceramic Resonator Built in Capacitor 20pF ±0.3% 30 Ohms -40°C ~ 85°C Through Hole

8MHz Ceramic Resonator Built in Capacitor 20pF ±0.3% 30 Ohms -40°C ~ 85°C Through Hole

Buy Now Datasheet
Resonators FCR8.0MC5T
CERAMIC RES 8.0000MHZ 20PF T/H

CERAMIC RES 8.0000MHZ 20PF T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number FCR8.0MC5T-ND FCR8.0MC5T
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 50-ECS-SR1-7.37-BTR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard
Features / Standards Lead-Free; Built-in Capacitor
View Details
2 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
ClearClock AK7 XO (Standard) Crystal - AK7DBF1-148.5000T2 - Abracon, LLC
Specs
Frequency 148 MHz
Frequency Stability 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers