ECS Inc. International Resonators ECS-SR1-7.37-B

Description
7.37MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
7.37MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 50-ECS-SR1-7.37-BTR-ND - DigiKey
Thief River Falls, MN, United States
7.37MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% -20°C ~ 80°C Surface Mount

7.37MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% -20°C ~ 80°C Surface Mount

Buy Now Datasheet
Resonators - 50-ECS-SR1-7.37-BCT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 7.3700MHZ 30PF SMD

CERAMIC RES 7.3700MHZ 30PF SMD

Buy Now Datasheet
Resonators - 50-ECS-SR1-7.37-BDKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 7.3700MHZ 30PF SMD

CERAMIC RES 7.3700MHZ 30PF SMD

Buy Now Datasheet
Resonators ECS-SR1-7.37-B
CERAMIC RES 7.3700MHZ 30PF SMD

CERAMIC RES 7.3700MHZ 30PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number 50-ECS-SR1-7.37-BTR-ND ECS-SR1-7.37-B
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-240-18-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
4 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
ASCO XO (Standard) Crystal - ASCO-24.000MHZ-EK-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 30 ppm
View Details
6 suppliers