TDK U.S.A. Corporation Resonators FCR4.19MC5

Description
4.19MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet
Description
4.19MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 445-1639-ND - DigiKey
Thief River Falls, MN, United States
Resonators
445-1639-ND
Resonators 445-1639-ND
4.19MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole

4.19MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole

Buy Now Datasheet
Resonators FCR4.19MC5
CERAMIC RES 4.1900MHZ 30PF T/H

CERAMIC RES 4.1900MHZ 30PF T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 445-1639-ND FCR4.19MC5
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-184-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 18.43 MHz
View Details
3 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCE-3225 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1083033-NX8045GB-16.000000MHZ - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency 16 MHz
View Details