TDK U.S.A. Corporation Resonators FCR4.0MC5T

Description
4MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet
Description
4MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - FCR4.0MC5T-ND - DigiKey
Thief River Falls, MN, United States
Resonators
FCR4.0MC5T-ND
Resonators FCR4.0MC5T-ND
4MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole

4MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 20 Ohms -40°C ~ 85°C Through Hole

Buy Now Datasheet
Resonators FCR4.0MC5T
CERAMIC RES 4.0000MHZ 30PF T/H

CERAMIC RES 4.0000MHZ 30PF T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resonators Resonators
Product Number FCR4.0MC5T-ND FCR4.0MC5T
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial - 3 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Resonators - X934TR-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 2-SMD, Non-Standard
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
MMD Components / Monitor Quartztek
Specs
Resonator Type SAW
Package / Form Factor Surface Mount (optional feature); Through Hole (optional feature)
Frequency 418 MHz
View Details