TDK Corporation Resonators - FCR18.0M6 FCR18.0M6

Description
Manufacturer: TDK Corporation Win Source Part Number: 1173641-FCR18.0M6 Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1173641-FCR18.0M6 Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - FCR18.0M6 - 1173641-FCR18.0M6 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - FCR18.0M6
1173641-FCR18.0M6
Resonators - FCR18.0M6 1173641-FCR18.0M6
Manufacturer: TDK Corporation Win Source Part Number: 1173641-FCR18.0M6 Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1173641-FCR18.0M6
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resonators
Product Number 1173641-FCR18.0M6
Product Name Resonators - FCR18.0M6
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CTA-3.58-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 3.58 MHz
View Details
2 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
View Details
ABM2 MHz Crystal - ABM2-12.000MHZ-D4Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
6 suppliers