TDK U.S.A. Corporation Ceramic Capacitors FA28C0G2A220JNU00

Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA28C0G2A220JNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA28C0G2A220JNU00-ND
Ceramic Capacitors FA28C0G2A220JNU00-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FA28C0G2A220JNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA28C0G2A220JNU00
Ceramic Capacitors FA28C0G2A220JNU00
CAP CER 22PF 100V C0G RADIAL

CAP CER 22PF 100V C0G RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FA28C0G2A220JNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA28C0G2A220JNU00
Capacitors - Ceramic Capacitors FA28C0G2A220JNU00
CAP CER 22PF 100V C0G RADIAL

CAP CER 22PF 100V C0G RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FA28C0G2A220JNU00-ND FA28C0G2A220JNU00 FA28C0G2A220JNU00
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details