TDK U.S.A. Corporation Ceramic Capacitors FA28C0G1H221JNU00

Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote
Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK capacitor, part number 71AH4078, is a multilayer ceramic capacitor (MLCC) with a capacitance of 220 pF and a voltage rating of 50V. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor features a dipped radial lead design and is halogen-free, adhering to RoHS directives. It operates effectively within a temperature range of -55°C to +125°C, accommodating various environmental conditions. This component is intended for use in noise reduction, resonant circuits, bypass and smoothing applications in automotive electronics. Engineers should consider this capacitor for projects requiring reliable performance in automotive environments.

Datasheet Summary
Powered by GS/AI

The TDK capacitor, part number 71AH4078, is a multilayer ceramic capacitor (MLCC) with a capacitance of 220 pF and a voltage rating of 50V. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor features a dipped radial lead design and is halogen-free, adhering to RoHS directives. It operates effectively within a temperature range of -55°C to +125°C, accommodating various environmental conditions. This component is intended for use in noise reduction, resonant circuits, bypass and smoothing applications in automotive electronics. Engineers should consider this capacitor for projects requiring reliable performance in automotive environments.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181181-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181181-ND
Ceramic Capacitors 445-181181-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap, Aec-Q200, 220Pf, 50V, Mlcc, Radial Rohs Compliant Tdk - 71AH4078 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 50V, Mlcc, Radial Rohs Compliant Tdk
71AH4078
Cap, Aec-Q200, 220Pf, 50V, Mlcc, Radial Rohs Compliant Tdk 71AH4078
CAP, AEC-Q200, 220PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, AEC-Q200, 220PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-181181-ND 71AH4078
Product Name Ceramic Capacitors Cap, Aec-Q200, 220Pf, 50V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - C1210C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details