22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CAP, AEC-Q200, 22PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 445-174269-1-ND | 71AH4077 |
| Product Name | Ceramic Capacitors | Cap, Aec-Q200, 22Pf, 50V, Mlcc, Radial Rohs Compliant Tdk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) |