TDK U.S.A. Corporation Ceramic Capacitors FA26X8R1E474KNU06

Description
0.47µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.47µF ±10% 25V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180702-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180702-3-ND
Ceramic Capacitors 445-180702-3-ND
0.47µF ±10% 25V Ceramic Capacitor X8R Radial

0.47µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180702-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180702-1-ND
Ceramic Capacitors 445-180702-1-ND
0.47µF ±10% 25V Ceramic Capacitor X8R Radial

0.47µF ±10% 25V Ceramic Capacitor X8R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-180702-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C331K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details