TDK U.S.A. Corporation Ceramic Capacitors FA26NP02J103JNU06

Description
10000pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10000pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174973-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174973-3-ND
Ceramic Capacitors 445-174973-3-ND
10000pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

10000pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-174973-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174973-1-ND
Ceramic Capacitors 445-174973-1-ND
10000pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

10000pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FA26NP02J103JNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA26NP02J103JNU06
Ceramic Capacitors FA26NP02J103JNU06
CAP CER 10000PF 630V NP0 RAD

CAP CER 10000PF 630V NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-174973-3-ND FA26NP02J103JNU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - M22R103K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details