TDK U.S.A. Corporation Ceramic Capacitors FA23X7S2A106KRU06

Description
10µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
10µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181552-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181552-1-ND
Ceramic Capacitors 445-181552-1-ND
10µF ±10% 100V Ceramic Capacitor X7S Radial

10µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - 445-181552-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181552-3-ND
Ceramic Capacitors 445-181552-3-ND
10µF ±10% 100V Ceramic Capacitor X7S Radial

10µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1340152-FA23X7S2A106KRU06 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1340152-FA23X7S2A106KRU06
Capacitors - Ceramic Capacitors 1340152-FA23X7S2A106KRU06
Win Source Part Number: 1340152-FA23X7S2A106 KRU06 Category: Capacitors - Ceramic Capacitors Series: FA Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.335" L x 0.217" W (8.50mm x 5.50mm) Applications: Automotive Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7S Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: TDK Corporation

Win Source Part Number: 1340152-FA23X7S2A106KRU06
Category: Capacitors - Ceramic Capacitors
Series: FA
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.335" L x 0.217" W (8.50mm x 5.50mm)
Applications: Automotive
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: TDK Corporation

Buy Now Datasheet
Singapore, Singapore
10UF 100V Capacitor
60-FA23X7S2A106KRU06
10UF 100V Capacitor 60-FA23X7S2A106KRU06
CAP CER 10UF 100V X7S RAD Product overview: FA23X7S2A106KRU06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FA23X7S2A106KRU06 can be used for catalog matching and distributor lookup.

CAP CER 10UF 100V X7S RAD Product overview: FA23X7S2A106KRU06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FA23X7S2A106KRU06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 445-181552-1-ND 1340152-FA23X7S2A106KRU06 60-FA23X7S2A106KRU06
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 10UF 100V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Ceramic Capacitors - 1329755-C0603C180J5GAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details