TDK U.S.A. Corporation Ceramic Capacitors FA23X7R2E105KNU06

Description
1µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181544-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181544-3-ND
Ceramic Capacitors 445-181544-3-ND
1µF ±10% 250V Ceramic Capacitor X7R Radial

1µF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-181544-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181544-1-ND
Ceramic Capacitors 445-181544-1-ND
1µF ±10% 250V Ceramic Capacitor X7R Radial

1µF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FA23X7R2E105KNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA23X7R2E105KNU06
Ceramic Capacitors FA23X7R2E105KNU06
CAP CER 1UF 250V X7R RAD

CAP CER 1UF 250V X7R RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-181544-3-ND FA23X7R2E105KNU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 113207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers