TDK U.S.A. Corporation Ceramic Capacitors FA22X7R1H225KNU06

Description
2.2µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2.2µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174232-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174232-3-ND
Ceramic Capacitors 445-174232-3-ND
2.2µF ±10% 50V Ceramic Capacitor X7R Radial

2.2µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-174232-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174232-1-ND
Ceramic Capacitors 445-174232-1-ND
2.2µF ±10% 50V Ceramic Capacitor X7R Radial

2.2µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FA22X7R1H225KNU06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA22X7R1H225KNU06
Ceramic Capacitors FA22X7R1H225KNU06
CAP CER 2.2UF 50V X7R RADIAL

CAP CER 2.2UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-174232-3-ND FA22X7R1H225KNU06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - M22G182J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers