Cornell Dubilier Ceramic Capacitors M39014/021320

Description
0.47µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - M39014/021320-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
M39014/021320-ND
Ceramic Capacitors M39014/021320-ND
0.47µF ±10% 50V Ceramic Capacitor BX Radial

0.47µF ±10% 50V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitors - M39014/021320 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/021320
Ceramic Capacitors M39014/021320
CAP CER 470000UF 50V RADIAL

CAP CER 470000UF 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number M39014/021320-ND M39014/021320
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 470000 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Motor Start, Motor Run Capacitors (AC) - 106MABA04KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers