TDK U.S.A. Corporation Ceramic Capacitors FA18X8R2A682KNU00

Description
6800pF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
6800pF ±10% 100V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA18X8R2A682KNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA18X8R2A682KNU00-ND
Ceramic Capacitors FA18X8R2A682KNU00-ND
6800pF ±10% 100V Ceramic Capacitor X8R Radial

6800pF ±10% 100V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - FA18X8R2A682KNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA18X8R2A682KNU00
Ceramic Capacitors FA18X8R2A682KNU00
CAP CER 6800PF 100V X8RADIAL

CAP CER 6800PF 100V X8RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FA18X8R2A682KNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA18X8R2A682KNU00
Capacitors - Ceramic Capacitors FA18X8R2A682KNU00
CAP CER 6800PF 100V X8RADIAL

CAP CER 6800PF 100V X8RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FA18X8R2A682KNU00-ND FA18X8R2A682KNU00 FA18X8R2A682KNU00
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor, Ceramic;33pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186283 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details