TDK U.S.A. Corporation Ceramic Capacitors FA18X8R1H682KNU00

Description
6800pF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
6800pF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA18X8R1H682KNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA18X8R1H682KNU00-ND
Ceramic Capacitors FA18X8R1H682KNU00-ND
6800pF ±10% 50V Ceramic Capacitor X8R Radial

6800pF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - FA18X8R1H682KNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA18X8R1H682KNU00
Ceramic Capacitors FA18X8R1H682KNU00
CAP CER 6800PF 50V X8RADIAL

CAP CER 6800PF 50V X8RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FA18X8R1H682KNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA18X8R1H682KNU00
Capacitors - Ceramic Capacitors FA18X8R1H682KNU00
CAP CER 6800PF 50V X8RADIAL

CAP CER 6800PF 50V X8RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FA18X8R1H682KNU00-ND FA18X8R1H682KNU00 FA18X8R1H682KNU00
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Ceramic Capacitors - 1329755-C0603C180J5GAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers