TDK U.S.A. Corporation Ceramic Capacitors FA16X8R1H474KNU06

Description
0.47µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180445-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180445-1-ND
Ceramic Capacitors 445-180445-1-ND
0.47µF ±10% 50V Ceramic Capacitor X8R Radial

0.47µF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180445-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180445-3-ND
Ceramic Capacitors 445-180445-3-ND
0.47µF ±10% 50V Ceramic Capacitor X8R Radial

0.47µF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-180445-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX823K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers