Cornell Dubilier Ceramic Capacitors CK05BX823K

Description
0.082µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
0.082µF ±10% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CK05BX823K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CK05BX823K-ND
Ceramic Capacitors CK05BX823K-ND
0.082µF ±10% 50V Ceramic Capacitor BX Radial

0.082µF ±10% 50V Ceramic Capacitor BX Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number CK05BX823K-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0820 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX273K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details