TDK U.S.A. Corporation Ceramic Capacitors FA16X8R1H224KNU00

Description
0.22µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X8R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FA16X8R1H224KNU00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FA16X8R1H224KNU00-ND
Ceramic Capacitors FA16X8R1H224KNU00-ND
0.22µF ±10% 50V Ceramic Capacitor X8R Radial

0.22µF ±10% 50V Ceramic Capacitor X8R Radial

Buy Now Datasheet
Ceramic Capacitors - FA16X8R1H224KNU00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FA16X8R1H224KNU00
Ceramic Capacitors FA16X8R1H224KNU00
CAP CER 0.22UF 50V X8RADIAL

CAP CER 0.22UF 50V X8RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FA16X8R1H224KNU00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FA16X8R1H224KNU00
Capacitors - Ceramic Capacitors FA16X8R1H224KNU00
CAP CER 0.22UF 50V X8RADIAL

CAP CER 0.22UF 50V X8RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FA16X8R1H224KNU00-ND FA16X8R1H224KNU00 FA16X8R1H224KNU00
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitor - 106MKP275KJG4 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers