TDK U.S.A. Corporation RF Multiplexers DPX315950DT-5005B2

Description
RF Diplexer 2.3GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 1206 (3216 Metric), 8 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 2.3GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 1206 (3216 Metric), 8 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-3263-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-3263-2-ND
RF Multiplexers 445-3263-2-ND
RF Diplexer 2.3GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 1206 (3216 Metric), 8 PC Pad

RF Diplexer 2.3GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz 1206 (3216 Metric), 8 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-3263-2-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 1206 (3216 Metric), 8 PC Pad
Return Loss 13 to 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 448.2 to 469.8MHz - UIYDX342174A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Multiplexer - DP-5070 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o4044500 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
896-898MHz and 935-937MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(897/936)-1429N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details