TDK U.S.A. Corporation RF and Wireless - RF Multiplexers DPX255000DT-5089A1

Description
Win Source Part Number: 1373278-DPX255000DT- 5089A1 Category: RF and Wireless - RF Multiplexers Fake Threat In the Open Market: 44 pct. Type: Diplexer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric), 9 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 ECCN: EAR99 Frequency Bands (Low / High): 1.4479GHz ~ 2.69GHz / 3.3GHz ~ 5GHz Low Band Attenuation (min / max dB): 25.00dB / 29.90dB High Band Attenuation (min / max dB): 30.00dB / 42.00dB Return Loss (Low Band / High Band): 10.0dB / 12.0dB
Request a Quote Datasheet
Description
Win Source Part Number: 1373278-DPX255000DT- 5089A1 Category: RF and Wireless - RF Multiplexers Fake Threat In the Open Market: 44 pct. Type: Diplexer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric), 9 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 ECCN: EAR99 Frequency Bands (Low / High): 1.4479GHz ~ 2.69GHz / 3.3GHz ~ 5GHz Low Band Attenuation (min / max dB): 25.00dB / 29.90dB High Band Attenuation (min / max dB): 30.00dB / 42.00dB Return Loss (Low Band / High Band): 10.0dB / 12.0dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Multiplexers - DPX255000DT-5089A1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Multiplexers
DPX255000DT-5089A1
RF and Wireless - RF Multiplexers DPX255000DT-5089A1
Win Source Part Number: 1373278-DPX255000DT- 5089A1 Category: RF and Wireless - RF Multiplexers Fake Threat In the Open Market: 44 pct. Type: Diplexer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric), 9 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 ECCN: EAR99 Frequency Bands (Low / High): 1.4479GHz ~ 2.69GHz / 3.3GHz ~ 5GHz Low Band Attenuation (min / max dB): 25.00dB / 29.90dB High Band Attenuation (min / max dB): 30.00dB / 42.00dB Return Loss (Low Band / High Band): 10.0dB / 12.0dB

Win Source Part Number: 1373278-DPX255000DT-5089A1
Category: RF and Wireless - RF Multiplexers
Fake Threat In the Open Market: 44 pct.
Type: Diplexer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric), 9 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
ECCN: EAR99
Frequency Bands (Low / High): 1.4479GHz ~ 2.69GHz / 3.3GHz ~ 5GHz
Low Band Attenuation (min / max dB): 25.00dB / 29.90dB
High Band Attenuation (min / max dB): 30.00dB / 42.00dB
Return Loss (Low Band / High Band): 10.0dB / 12.0dB

Buy Now Datasheet
RF Multiplexers - 445-DPX255000DT-5089A1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 1.4479GHz ~ 2.69GHz / 3.3GHz ~ 5GHz 1008 (2520 Metric), 9 PC Pad

RF Diplexer 1.4479GHz ~ 2.69GHz / 3.3GHz ~ 5GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-DPX255000DT-5089A1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 1.4479GHz ~ 2.69GHz / 3.3GHz ~ 5GHz 1008 (2520 Metric), 9 PC Pad

RF Diplexer 1.4479GHz ~ 2.69GHz / 3.3GHz ~ 5GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-DPX255000DT-5089A1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diplexer 1.4479GHz ~ 2.69GHz / 3.3GHz ~ 5GHz 1008 (2520 Metric), 9 PC Pad

RF Diplexer 1.4479GHz ~ 2.69GHz / 3.3GHz ~ 5GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number DPX255000DT-5089A1 445-DPX255000DT-5089A1CT-ND
Product Name RF and Wireless - RF Multiplexers RF Multiplexers
Device Type Multiplexer Diplexer
Package Type Surface Mount Surface Mount; 1008 (2520 Metric), 9 PC Pad
Return Loss 10 to 12 dB 10 to 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

1882.5 / 1962.5 MHz BAW Duplexer - Band Class 14 / Band 25 - TQM963001 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3.8 to 5.1 dB
View Details
Duplexers - NPX 831.5 876.5 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.1 dB
RX (Low) 814 to 894 MHz
View Details
Multiplexer - DP-3957 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
4895-5005 MHz / 6420-6530 MHz Cavity Duplexer - AE4950-6475DB5504 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss -15 dB
View Details