TDK U.S.A. Corporation RF Multiplexers DPX252690DT-5121C1

Description
RF Diplexer 1008 (2520 Metric), 8 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 1008 (2520 Metric), 8 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-173089-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-173089-2-ND
RF Multiplexers 445-173089-2-ND
RF Diplexer 1008 (2520 Metric), 8 PC Pad

RF Diplexer 1008 (2520 Metric), 8 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-173089-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-173089-1-ND
RF Multiplexers 445-173089-1-ND
RF Diplexer 1008 (2520 Metric), 8 PC Pad

RF Diplexer 1008 (2520 Metric), 8 PC Pad

Buy Now Datasheet
Multilayer Diplexer, 8 Pin, 1008 Rohs Compliant Tdk - 29AJ5197 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Diplexer, 8 Pin, 1008 Rohs Compliant Tdk
29AJ5197
Multilayer Diplexer, 8 Pin, 1008 Rohs Compliant Tdk 29AJ5197
MULTILAYER DIPLEXER, 8 PIN, 1008 ROHS COMPLIANT: YES

MULTILAYER DIPLEXER, 8 PIN, 1008 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-173089-2-ND 29AJ5197
Product Name RF Multiplexers Multilayer Diplexer, 8 Pin, 1008 Rohs Compliant Tdk
Device Type Diplexer Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 875_1842_2140_2545MHz QPX 2 - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 791 to 2690 MHz
View Details
RF Multiplexers - 3157-RDP-2R15+DKR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 15 dB
View Details
1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1750/2350)-271SA - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
MDPX-0407CH, Passive MMIC 7 - 26.5 GHz Diplexer/Reflectionless Filter - MDPX-0407CH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type bare-die
RX (Low) 7000 to 26500 MHz
View Details