TDK U.S.A. Corporation RF Multiplexers DPX202700DT-4162A1

Description
RF Diplexer 698MHz ~ 960MHz / 1.71GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 698MHz ~ 960MHz / 1.71GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-181493-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-181493-2-ND
RF Multiplexers 445-181493-2-ND
RF Diplexer 698MHz ~ 960MHz / 1.71GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 960MHz / 1.71GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-181493-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-181493-6-ND
RF Multiplexers 445-181493-6-ND
RF Diplexer 698MHz ~ 960MHz / 1.71GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 960MHz / 1.71GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-181493-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-181493-1-ND
RF Multiplexers 445-181493-1-ND
RF Diplexer 698MHz ~ 960MHz / 1.71GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 960MHz / 1.71GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Multilayer Diplexer, 6 Pin, 0805 Rohs Compliant Tdk - 29AJ5188 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Diplexer, 6 Pin, 0805 Rohs Compliant Tdk
29AJ5188
Multilayer Diplexer, 6 Pin, 0805 Rohs Compliant Tdk 29AJ5188
MULTILAYER DIPLEXER, 6 PIN, 0805 ROHS COMPLIANT: YES

MULTILAYER DIPLEXER, 6 PIN, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-181493-2-ND 29AJ5188
Product Name RF Multiplexers Multilayer Diplexer, 6 Pin, 0805 Rohs Compliant Tdk
Device Type Diplexer Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 10.03 dB
Unlock Full Specs
to access all available technical data

Similar Products

2535 / 2655 MHz BAW Duplexer - Band 7 - TQQ6107 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.3 to 2.6 dB
View Details
Duplexer / Diplexer 400 to 470MHz - UIYDX218165A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Multiplexer - DP-7090 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Passive MMIC 13GHz Diplexer/Reflectionless Filter - MDPX-00007PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 18000 MHz
View Details