TDK U.S.A. Corporation RF Multiplexers DPX202700DT-4062A1

Description
RF Diplexer 698MHz ~ 960MHz / 1.9GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 698MHz ~ 960MHz / 1.9GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-174293-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-174293-1-ND
RF Multiplexers 445-174293-1-ND
RF Diplexer 698MHz ~ 960MHz / 1.9GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 960MHz / 1.9GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-174293-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-174293-6-ND
RF Multiplexers 445-174293-6-ND
RF Diplexer 698MHz ~ 960MHz / 1.9GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 960MHz / 1.9GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-174293-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-174293-2-ND
RF Multiplexers 445-174293-2-ND
RF Diplexer 698MHz ~ 960MHz / 1.9GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 698MHz ~ 960MHz / 1.9GHz ~ 2.7GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Multilayer Diplexer, 6 Pin, 0805 Rohs Compliant Tdk - 29AJ5187 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Diplexer, 6 Pin, 0805 Rohs Compliant Tdk
29AJ5187
Multilayer Diplexer, 6 Pin, 0805 Rohs Compliant Tdk 29AJ5187
MULTILAYER DIPLEXER, 6 PIN, 0805 ROHS COMPLIANT: YES

MULTILAYER DIPLEXER, 6 PIN, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-174293-1-ND 29AJ5187
Product Name RF Multiplexers Multilayer Diplexer, 6 Pin, 0805 Rohs Compliant Tdk
Device Type Diplexer Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 15 to 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 875_1842_2140_2545MHz QPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 791 to 2690 MHz
View Details
RF Multiplexers - 3157-LDP-1050-252+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 6-SMD, No Lead
Return Loss 12 to 15 dB
View Details
2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Passive MMIC 11GHz Diplexer/Reflectionless Filter - MDPX-00006PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 18000 MHz
View Details