TDK-Lambda Americas Inc., High Power Division RF Multiplexers DPX202690DT-4049A2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-6879-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-6879-2-ND
RF Multiplexers 445-6879-2-ND
RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.69GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.69GHz 0805 (2012 Metric), 6 PC Pad

Supplier's Site Datasheet
RF Multiplexers - 445-6879-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-6879-6-ND
RF Multiplexers 445-6879-6-ND
RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.69GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.69GHz 0805 (2012 Metric), 6 PC Pad

Supplier's Site Datasheet
RF Multiplexers - 445-6879-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-6879-1-ND
RF Multiplexers 445-6879-1-ND
RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.69GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 704MHz ~ 960MHz / 1.71GHz ~ 2.69GHz 0805 (2012 Metric), 6 PC Pad

Supplier's Site Datasheet
Diplexer, Umts&lte; No. Of Pins Tdk - 08X4152 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Umts&lte; No. Of Pins Tdk
08X4152
Diplexer, Umts&lte; No. Of Pins Tdk 08X4152
DIPLEXER, UMTS<E; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:UMTS & LTE; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, UMTS&LTE; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:UMTS & LTE; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diplexer, Umts&lte, Full Reel; No. Of Pins Tdk - 08X4153 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Umts&lte, Full Reel; No. Of Pins Tdk
08X4153
Diplexer, Umts&lte, Full Reel; No. Of Pins Tdk 08X4153
DIPLEXER, UMTS<E, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:UMTS & LTE; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, UMTS&LTE, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:UMTS & LTE; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-6879-2-ND 08X4152
Product Name RF Multiplexers Diplexer, Umts&lte; No. Of Pins Tdk
Device Type Diplexer Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 600 to 1000MHz - UIYDX151151A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
DPX-4-1, Diplexer - DPX-4-1 - Marki Microwave, Inc.
Marki Microwave, Inc.
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to ? MHz
View Details
Indoor High Performance Diplexer for 2.4 GHz / 5 GHz Wireless LAN Systems - DP2458-NF - L-com, Inc.
Specs
Device Type Diplexer
RX (Low) 2400 to 5000 MHz
TX (High) 2400 to 5000 MHz
View Details
2 suppliers