TDK-Lambda Americas Inc., High Power Division RF Multiplexers DPX202500DT-9032A1

Description
RF Diplexer 824MHz ~ 2.17GHz / 2.4GHz ~ 2.5GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 824MHz ~ 2.17GHz / 2.4GHz ~ 2.5GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-15618-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15618-1-ND
RF Multiplexers 445-15618-1-ND
RF Diplexer 824MHz ~ 2.17GHz / 2.4GHz ~ 2.5GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 824MHz ~ 2.17GHz / 2.4GHz ~ 2.5GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-15618-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15618-2-ND
RF Multiplexers 445-15618-2-ND
RF Diplexer 824MHz ~ 2.17GHz / 2.4GHz ~ 2.5GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 824MHz ~ 2.17GHz / 2.4GHz ~ 2.5GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Diplexer, Umts&lte, Wlan, Full Reel; No. Of Pins Tdk - 08X4151 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Umts&lte, Wlan, Full Reel; No. Of Pins Tdk
08X4151
Diplexer, Umts&lte, Wlan, Full Reel; No. Of Pins Tdk 08X4151
DIPLEXER, UMTS<E, WLAN, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:UMTS & LTE, WLAN; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, UMTS&LTE, WLAN, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:UMTS & LTE, WLAN; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diplexer, Umts&lte, Wlan; No. Of Pins Tdk - 08X4150 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Umts&lte, Wlan; No. Of Pins Tdk
08X4150
Diplexer, Umts&lte, Wlan; No. Of Pins Tdk 08X4150
DIPLEXER, UMTS<E, WLAN; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:UMTS & LTE, WLAN; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, UMTS&LTE, WLAN; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:UMTS & LTE, WLAN; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-15618-1-ND 08X4151
Product Name RF Multiplexers Diplexer, Umts&lte, Wlan, Full Reel; No. Of Pins Tdk
Device Type Diplexer Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 9.54 to 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

LTE Band 12 / Band 13 Triplexer Filter Module - QPQ1214 - Qorvo
Specs
Device Type Triplexer
Package Type Surface Mount
Insertion Loss 3 dB
View Details
452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) - HRT-DX(455/465)-1423S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 2.5 dB
View Details
RF Multiplexers - 3157-ZDSS-3G4G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 10 dB
View Details
DPX-0R5-2, Diplexer - DPX-0R5-2 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to ? MHz
View Details