TDK-Lambda Americas Inc., High Power Division RF Multiplexers DPX202170DT-4149A1

Description
RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote
Description
RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Diplexer DPX202170DT-4149A1 is designed for dual-band applications, specifically operating within the frequency ranges of 824-960 MHz and 1710-2170 MHz. It features a compact size of 2.0 x 1.25 mm, conforming to the EIA 0805 standard. This diplexer has six pins, with terminal functions including low-band, high-band, and common connections. Electrical characteristics include a typical insertion loss of 0.24 dB for the low-band and 0.38 dB for the high-band, with return losses of 19.7 dB and 13.8 dB, respectively. The device operates within a temperature range of -40 to +85°C and is compliant with RoHS directives. The recommended land pattern and reflow profile are provided for optimal PCB integration. This diplexer is suitable for applications in DCS, GSM, WCDMA800, PCS, and WCDMA1900 systems, making it a versatile choice for engineers working on telecommunications projects.

Datasheet Summary
Powered by GS/AI

The Diplexer DPX202170DT-4149A1 is designed for dual-band applications, specifically operating within the frequency ranges of 824-960 MHz and 1710-2170 MHz. It features a compact size of 2.0 x 1.25 mm, conforming to the EIA 0805 standard. This diplexer has six pins, with terminal functions including low-band, high-band, and common connections. Electrical characteristics include a typical insertion loss of 0.24 dB for the low-band and 0.38 dB for the high-band, with return losses of 19.7 dB and 13.8 dB, respectively. The device operates within a temperature range of -40 to +85°C and is compliant with RoHS directives. The recommended land pattern and reflow profile are provided for optimal PCB integration. This diplexer is suitable for applications in DCS, GSM, WCDMA800, PCS, and WCDMA1900 systems, making it a versatile choice for engineers working on telecommunications projects.

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-15620-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15620-1-ND
RF Multiplexers 445-15620-1-ND
RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-15620-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15620-2-ND
RF Multiplexers 445-15620-2-ND
RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 824MHz ~ 960MHz / 1.71GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet
Diplexer, Dcs, Gsm&wcdma800, Pcs&wcdma1900; No. Of Pins Tdk - 08X4148 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Dcs, Gsm&wcdma800, Pcs&wcdma1900; No. Of Pins Tdk
08X4148
Diplexer, Dcs, Gsm&wcdma800, Pcs&wcdma1900; No. Of Pins Tdk 08X4148
DIPLEXER, DCS, GSM&WCDMA800, PCS&WCDMA1900; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:DCS, GSM & WCDMA800, PCS & WCDMA1900; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, DCS, GSM&WCDMA800, PCS&WCDMA1900; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:DCS, GSM & WCDMA800, PCS & WCDMA1900; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Diplexer, Dcs, Gsm&wcdma800, Pcs&wcdma1900, Full Reel; No. Of Pins Tdk - 08X4149 - Newark, An Avnet Company
Chicago, IL, United States
Diplexer, Dcs, Gsm&wcdma800, Pcs&wcdma1900, Full Reel; No. Of Pins Tdk
08X4149
Diplexer, Dcs, Gsm&wcdma800, Pcs&wcdma1900, Full Reel; No. Of Pins Tdk 08X4149
DIPLEXER, DCS, GSM&WCDMA800, PCS&WCDMA1900, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:DCS, GSM & WCDMA800, PCS & WCDMA1900; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

DIPLEXER, DCS, GSM&WCDMA800, PCS&WCDMA1900, FULL REEL; No. of Pins:6 Pin; Filter Case Style:0805 [2012 Metric]; Diplexer Applications:DCS, GSM & WCDMA800, PCS & WCDMA1900; Product Range:-; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 445-15620-1-ND 08X4148
Product Name RF Multiplexers Diplexer, Dcs, Gsm&wcdma800, Pcs&wcdma1900; No. Of Pins Tdk
Device Type Diplexer Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 14 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW) - HRT-DX(GSM25)-1N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 0.7000 dB
View Details
RF Multiplexers - 3157-RDP-6500+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 10 to 14 dB
View Details
Triplexer 2400 to 7800MHz - UIYTX7164B - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexers - NPX 2140-1950 MHz DPX S - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.4000 dB
RX (Low) 2110 to 1980 MHz
View Details