TDK U.S.A. Corporation RF Multiplexers DPX202170DT-4021A1

Description
RF Diplexer 830MHz ~ 885MHz / 1.92GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet
Description
RF Diplexer 830MHz ~ 885MHz / 1.92GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-3982-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-3982-2-ND
RF Multiplexers 445-3982-2-ND
RF Diplexer 830MHz ~ 885MHz / 1.92GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad

RF Diplexer 830MHz ~ 885MHz / 1.92GHz ~ 2.17GHz 0805 (2012 Metric), 6 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-3982-2-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 829_1795_2045_2590MHz QPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 698 to 2690 MHz
View Details
RF Multiplexers - 3157-DPGE-252-492R+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
RX (Low) 2400 to 5950 MHz
View Details
2 suppliers
1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1600/2400)-1099S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
DPXN-0R5, Diplexer - DPXN-0R5 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to ? MHz
View Details